Vishay Intertechnology, Inc. RES 280 OHM 1% 1W AXIAL RLR32C2800FRB14

Description
RES 280ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1% 1W AXIAL - RLR32C2800FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1% 1W AXIAL
RLR32C2800FRB14
RES 280 OHM 1% 1W AXIAL RLR32C2800FRB14
RES 280ohm 1% 1W AXIAL

RES 280ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2800FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2800FRB14-ND
Through Hole Resistors RLR32C2800FRB14-ND
280 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

280 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2800FRB14 RLR32C2800FRB14-ND
Product Name RES 280 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details