Vishay Intertechnology, Inc. Through Hole Resistors RLR32C27R4FMBSL

Description
27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C27R4FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C27R4FMBSL-ND
Through Hole Resistors RLR32C27R4FMBSL-ND
27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 27.4 OHM 1% 1W AXIAL - RLR32C27R4FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1% 1W AXIAL
RLR32C27R4FMBSL
RES 27.4 OHM 1% 1W AXIAL RLR32C27R4FMBSL
RES 27.4ohm 1% 1W AXIAL

RES 27.4ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C27R4FMBSL-ND RLR32C27R4FMBSL
Product Name Through Hole Resistors RES 27.4 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details