Vishay Intertechnology, Inc. RES 27 OHM 2% 1W AXIAL RLR32C27R0GRRE6

Description
RES 27ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 27ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 2% 1W AXIAL - RLR32C27R0GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 2% 1W AXIAL
RLR32C27R0GRRE6
RES 27 OHM 2% 1W AXIAL RLR32C27R0GRRE6
RES 27ohm 2% 1W AXIAL

RES 27ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C27R0GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C27R0GRRE6-ND
Through Hole Resistors RLR32C27R0GRRE6-ND
27 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C27R0GRRE6 RLR32C27R0GRRE6-ND
Product Name RES 27 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details