Vishay Intertechnology, Inc. 274 Ohm 1W Resistor RLR32C2740FRRE6

Description
Res Metal Film 274 Ohm 1% 1W ±100ppm/°C 0.01% Epoxy AXL T/R Product overview: RLR32C2740FRRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 274 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR32C2740FRRE6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 274 Ohm 1% 1W ±100ppm/°C 0.01% Epoxy AXL T/R Product overview: RLR32C2740FRRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 274 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR32C2740FRRE6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
274 Ohm 1W Resistor - 53-RLR32C2740FRRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
274 Ohm 1W Resistor
53-RLR32C2740FRRE6
274 Ohm 1W Resistor 53-RLR32C2740FRRE6
Res Metal Film 274 Ohm 1% 1W ±100ppm/°C 0.01% Epoxy AXL T/R Product overview: RLR32C2740FRRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 274 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR32C2740FRRE6 can be used for catalog matching and distributor lookup.

Res Metal Film 274 Ohm 1% 1W ±100ppm/°C 0.01% Epoxy AXL T/R Product overview: RLR32C2740FRRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 274 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR32C2740FRRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 274 OHM 1% 1W AXIAL - RLR32C2740FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1% 1W AXIAL
RLR32C2740FRRE6
RES 274 OHM 1% 1W AXIAL RLR32C2740FRRE6
RES 274ohm 1% 1W AXIAL

RES 274ohm 1% 1W AXIAL

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - RLR32C2740FRRE6
793257-RLR32C2740FRRE6
Through Hole Resistors - RLR32C2740FRRE6 793257-RLR32C2740FRRE6
Manufacturer: Vishay Dale Win Source Part Number: 793257-RLR32C2740FRR E6 Series: Military, MIL-PRF-39017/03, RLR32 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Failure Rate: R (0.01%) Power (Watts): 1W Resistance (Ohms): 274 Composition: Metal Film Number of Terminations: 2 Family Name: ERL Categories: Resistors Dimension: 0.190" Dia x 0.562" L (4.83mm x 14.27mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RC70Y-274RFI; RC70Z-274RFI; MFR100FTE52-274R; RC70C-274RFI; Introduction Date: September 27, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 793257-RLR32C2740FRRE6
Series: Military, MIL-PRF-39017/03, RLR32
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Features: Military, Moisture Resistant, Weldable
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 1W
Resistance (Ohms): 274
Composition: Metal Film
Number of Terminations: 2
Family Name: ERL
Categories: Resistors
Dimension: 0.190" Dia x 0.562" L (4.83mm x 14.27mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RC70Y-274RFI; RC70Z-274RFI; MFR100FTE52-274R; RC70C-274RFI;
Introduction Date: September 27, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through Hole Resistors - RLR32C2740FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2740FRRE6-ND
Through Hole Resistors RLR32C2740FRRE6-ND
274 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RLR32C2740FRRE6 RLR32C2740FRRE6 793257-RLR32C2740FRRE6 RLR32C2740FRRE6-ND
Product Name 274 Ohm 1W Resistor RES 274 OHM 1% 1W AXIAL Through Hole Resistors - RLR32C2740FRRE6 Through Hole Resistors
Technology / Construction Metal Film MetalFilm MetalFilm
Resistance Range 274 ohms 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details