Vishay Intertechnology, Inc. RES 2.7M OHM 2% 1W AXIAL RLR32C2704GMBSL

Description
RES 2.7Mohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 2.7Mohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 2% 1W AXIAL - RLR32C2704GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 2% 1W AXIAL
RLR32C2704GMBSL
RES 2.7M OHM 2% 1W AXIAL RLR32C2704GMBSL
RES 2.7Mohm 2% 1W AXIAL

RES 2.7Mohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2704GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2704GMBSL-ND
Through Hole Resistors RLR32C2704GMBSL-ND
2.7 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2704GMBSL RLR32C2704GMBSL-ND
Product Name RES 2.7M OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.70E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details