Vishay Intertechnology, Inc. Res Metal Film 2.7M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C2704GMB14

Description
Res Metal Film 2.7M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.7M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.7M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C2704GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.7M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C2704GMB14
Res Metal Film 2.7M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C2704GMB14
Res Metal Film 2.7M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2.7M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR32C2704GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2704GMB14-ND
Through Hole Resistors RLR32C2704GMB14-ND
2.7 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2704GMB14 RLR32C2704GMB14-ND
Product Name Res Metal Film 2.7M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details