Vishay Intertechnology, Inc. Res Metal Film 27K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C2702GRB14

Description
Res Metal Film 27K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 27K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 27K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR32C2702GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 27K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR32C2702GRB14
Res Metal Film 27K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C2702GRB14
Res Metal Film 27K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 27K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR32C2702GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2702GRB14-ND
Through Hole Resistors RLR32C2702GRB14-ND
27 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2702GRB14 RLR32C2702GRB14-ND
Product Name Res Metal Film 27K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details