Vishay Intertechnology, Inc. RES 1 OHM 2% 1W AXIAL RLR32C1R00GMR64

Description
RES 1ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 1ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 2% 1W AXIAL - RLR32C1R00GMR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2% 1W AXIAL
RLR32C1R00GMR64
RES 1 OHM 2% 1W AXIAL RLR32C1R00GMR64
RES 1ohm 2% 1W AXIAL

RES 1ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1R00GMR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1R00GMR64-ND
Through Hole Resistors RLR32C1R00GMR64-ND
1 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1R00GMR64 RLR32C1R00GMR64-ND
Product Name RES 1 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details