Vishay Intertechnology, Inc. RES 1 OHM 1% 1W AXIAL RLR32C1R00FRRSL

Description
RES 1ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1% 1W AXIAL - RLR32C1R00FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1% 1W AXIAL
RLR32C1R00FRRSL
RES 1 OHM 1% 1W AXIAL RLR32C1R00FRRSL
RES 1ohm 1% 1W AXIAL

RES 1ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1R00FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1R00FRRSL-ND
Through Hole Resistors RLR32C1R00FRRSL-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1R00FRRSL RLR32C1R00FRRSL-ND
Product Name RES 1 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details