Vishay Intertechnology, Inc. RES 196K OHM 1% 1W AXIAL RLR32C1963FRRSL

Description
RES 196Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1% 1W AXIAL - RLR32C1963FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1% 1W AXIAL
RLR32C1963FRRSL
RES 196K OHM 1% 1W AXIAL RLR32C1963FRRSL
RES 196Kohm 1% 1W AXIAL

RES 196Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1963FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1963FRRSL-ND
Through Hole Resistors RLR32C1963FRRSL-ND
196 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1963FRRSL RLR32C1963FRRSL-ND
Product Name RES 196K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details