Vishay Intertechnology, Inc. Res Metal Film 19.6K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR32C1962FRRE8

Description
Res Metal Film 19.6K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 19.6K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 19.6K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR32C1962FRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 19.6K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR32C1962FRRE8
Res Metal Film 19.6K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR32C1962FRRE8
Res Metal Film 19.6K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 19.6K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C1962FRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C1962FRRE8TR-ND
Through Hole Resistors 541-RLR32C1962FRRE8TR-ND
19.6 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.6 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1962FRRE8 541-RLR32C1962FRRE8TR-ND
Product Name Res Metal Film 19.6K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers