Vishay Intertechnology, Inc. RES 191K OHM 1% 1W AXIAL RLR32C1913FRRSL

Description
RES 191Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1% 1W AXIAL - RLR32C1913FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1% 1W AXIAL
RLR32C1913FRRSL
RES 191K OHM 1% 1W AXIAL RLR32C1913FRRSL
RES 191Kohm 1% 1W AXIAL

RES 191Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1913FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1913FRRSL-ND
Through Hole Resistors RLR32C1913FRRSL-ND
191 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1913FRRSL RLR32C1913FRRSL-ND
Product Name RES 191K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details