Vishay Intertechnology, Inc. RES 191K OHM 1% 1W AXIAL RLR32C1913FRBSL

Description
RES 191Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1% 1W AXIAL - RLR32C1913FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1% 1W AXIAL
RLR32C1913FRBSL
RES 191K OHM 1% 1W AXIAL RLR32C1913FRBSL
RES 191Kohm 1% 1W AXIAL

RES 191Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1913FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1913FRBSL-ND
Through Hole Resistors RLR32C1913FRBSL-ND
191 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1913FRBSL RLR32C1913FRBSL-ND
Product Name RES 191K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details