Vishay Intertechnology, Inc. RES 19.1K OHM 1% 1W AXIAL RLR32C1912FRRSL

Description
RES 19.1Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1% 1W AXIAL - RLR32C1912FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1% 1W AXIAL
RLR32C1912FRRSL
RES 19.1K OHM 1% 1W AXIAL RLR32C1912FRRSL
RES 19.1Kohm 1% 1W AXIAL

RES 19.1Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1912FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1912FRRSL-ND
Through Hole Resistors RLR32C1912FRRSL-ND
19.1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1912FRRSL RLR32C1912FRRSL-ND
Product Name RES 19.1K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details