Vishay Intertechnology, Inc. RES 1.91K OHM 1% 1W AXIAL RLR32C1911FRRSL

Description
RES 1.91Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1% 1W AXIAL - RLR32C1911FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1% 1W AXIAL
RLR32C1911FRRSL
RES 1.91K OHM 1% 1W AXIAL RLR32C1911FRRSL
RES 1.91Kohm 1% 1W AXIAL

RES 1.91Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1911FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1911FRRSL-ND
Through Hole Resistors RLR32C1911FRRSL-ND
1.91 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.91 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1911FRRSL RLR32C1911FRRSL-ND
Product Name RES 1.91K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details