Vishay Intertechnology, Inc. RES 1.91K OHM 1% 1W AXIAL RLR32C1911FRBSL

Description
RES 1.91Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1% 1W AXIAL - RLR32C1911FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1% 1W AXIAL
RLR32C1911FRBSL
RES 1.91K OHM 1% 1W AXIAL RLR32C1911FRBSL
RES 1.91Kohm 1% 1W AXIAL

RES 1.91Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1911FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1911FRBSL-ND
Through Hole Resistors RLR32C1911FRBSL-ND
1.91 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.91 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1911FRBSL RLR32C1911FRBSL-ND
Product Name RES 1.91K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details