Vishay Intertechnology, Inc. RES 18.7K OHM 1% 1W AXIAL RLR32C1872FPBSL

Description
RES 18.7Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1% 1W AXIAL - RLR32C1872FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1% 1W AXIAL
RLR32C1872FPBSL
RES 18.7K OHM 1% 1W AXIAL RLR32C1872FPBSL
RES 18.7Kohm 1% 1W AXIAL

RES 18.7Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1872FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1872FPBSL-ND
Through Hole Resistors RLR32C1872FPBSL-ND
18.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1872FPBSL RLR32C1872FPBSL-ND
Product Name RES 18.7K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details