Vishay Intertechnology, Inc. RES 187 OHM 1% 1W AXIAL RLR32C1870FRRSL

Description
RES 187ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1% 1W AXIAL - RLR32C1870FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1% 1W AXIAL
RLR32C1870FRRSL
RES 187 OHM 1% 1W AXIAL RLR32C1870FRRSL
RES 187ohm 1% 1W AXIAL

RES 187ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1870FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1870FRRSL-ND
Through Hole Resistors RLR32C1870FRRSL-ND
187 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1870FRRSL RLR32C1870FRRSL-ND
Product Name RES 187 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details