Vishay Intertechnology, Inc. RES 18.2K OHM 1% 1W AXIAL RLR32C1822FMBSL

Description
RES 18.2Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1% 1W AXIAL - RLR32C1822FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1% 1W AXIAL
RLR32C1822FMBSL
RES 18.2K OHM 1% 1W AXIAL RLR32C1822FMBSL
RES 18.2Kohm 1% 1W AXIAL

RES 18.2Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1822FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1822FMBSL-ND
Through Hole Resistors RLR32C1822FMBSL-ND
18.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1822FMBSL RLR32C1822FMBSL-ND
Product Name RES 18.2K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details