Vishay Intertechnology, Inc. MF,1W,1.82K,1%,100PPM,R/.01%,BULK RLR32C1821FRB14

Description
MF,1W,1.82K,1%,100PP M,R/.01%,BULK
Request a Quote Datasheet
Description
MF,1W,1.82K,1%,100PP M,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1W,1.82K,1%,100PPM,R/.01%,BULK - RLR32C1821FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1W,1.82K,1%,100PPM,R/.01%,BULK
RLR32C1821FRB14
MF,1W,1.82K,1%,100PPM,R/.01%,BULK RLR32C1821FRB14
MF,1W,1.82K,1%,100PP M,R/.01%,BULK

MF,1W,1.82K,1%,100PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - RLR32C1821FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1821FRB14-ND
Through Hole Resistors RLR32C1821FRB14-ND
1.82 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1821FRB14 RLR32C1821FRB14-ND
Product Name MF,1W,1.82K,1%,100PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1074147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details