Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1803GRB14

Description
180 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
180 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1803GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1803GRB14-ND
Through Hole Resistors RLR32C1803GRB14-ND
180 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 180K OHM 2% 1W AXIAL - RLR32C1803GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 2% 1W AXIAL
RLR32C1803GRB14
RES 180K OHM 2% 1W AXIAL RLR32C1803GRB14
RES 180Kohm 2% 1W AXIAL

RES 180Kohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C1803GRB14-ND RLR32C1803GRB14
Product Name Through Hole Resistors RES 180K OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details