Vishay Intertechnology, Inc. RES 180K OHM 2% 1W AXIAL RLR32C1803GPRE6

Description
RES 180Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 2% 1W AXIAL - RLR32C1803GPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 2% 1W AXIAL
RLR32C1803GPRE6
RES 180K OHM 2% 1W AXIAL RLR32C1803GPRE6
RES 180Kohm 2% 1W AXIAL

RES 180Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1803GPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1803GPRE6-ND
Through Hole Resistors RLR32C1803GPRE6-ND
180 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1803GPRE6 RLR32C1803GPRE6-ND
Product Name RES 180K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details