Vishay Intertechnology, Inc. RES 180K OHM 2% 1W AXIAL RLR32C1803GMB14

Description
RES 180Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 2% 1W AXIAL - RLR32C1803GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 2% 1W AXIAL
RLR32C1803GMB14
RES 180K OHM 2% 1W AXIAL RLR32C1803GMB14
RES 180Kohm 2% 1W AXIAL

RES 180Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1803GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1803GMB14-ND
Through Hole Resistors RLR32C1803GMB14-ND
180 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1803GMB14 RLR32C1803GMB14-ND
Product Name RES 180K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details