Vishay Intertechnology, Inc. RES 180 OHM 2% 1W AXIAL RLR32C1800GRRSL

Description
RES 180ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 180ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 2% 1W AXIAL - RLR32C1800GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 2% 1W AXIAL
RLR32C1800GRRSL
RES 180 OHM 2% 1W AXIAL RLR32C1800GRRSL
RES 180ohm 2% 1W AXIAL

RES 180ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1800GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1800GRRSL-ND
Through Hole Resistors RLR32C1800GRRSL-ND
180 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1800GRRSL RLR32C1800GRRSL-ND
Product Name RES 180 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details