Vishay Intertechnology, Inc. RES 17.4 OHM 1% 1W AXIAL RLR32C17R4FMRE6

Description
RES 17.4ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1% 1W AXIAL - RLR32C17R4FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1% 1W AXIAL
RLR32C17R4FMRE6
RES 17.4 OHM 1% 1W AXIAL RLR32C17R4FMRE6
RES 17.4ohm 1% 1W AXIAL

RES 17.4ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C17R4FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C17R4FMRE6-ND
Through Hole Resistors RLR32C17R4FMRE6-ND
17.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C17R4FMRE6 RLR32C17R4FMRE6-ND
Product Name RES 17.4 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details