Vishay Intertechnology, Inc. RES 178 OHM 1% 1W AXIAL RLR32C1780FPRSL

Description
RES 178ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1% 1W AXIAL - RLR32C1780FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1% 1W AXIAL
RLR32C1780FPRSL
RES 178 OHM 1% 1W AXIAL RLR32C1780FPRSL
RES 178ohm 1% 1W AXIAL

RES 178ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1780FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1780FPRSL-ND
Through Hole Resistors RLR32C1780FPRSL-ND
178 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1780FPRSL RLR32C1780FPRSL-ND
Product Name RES 178 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers