Vishay Intertechnology, Inc. RES 17.4K OHM 1% 1W AXIAL RLR32C1742FMRSL

Description
RES 17.4Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1% 1W AXIAL - RLR32C1742FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1% 1W AXIAL
RLR32C1742FMRSL
RES 17.4K OHM 1% 1W AXIAL RLR32C1742FMRSL
RES 17.4Kohm 1% 1W AXIAL

RES 17.4Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1742FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1742FMRSL-ND
Through Hole Resistors RLR32C1742FMRSL-ND
17.4 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1742FMRSL RLR32C1742FMRSL-ND
Product Name RES 17.4K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details