Vishay Intertechnology, Inc. Res Metal Film 174 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C1740FMB14

Description
Res Metal Film 174 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 174 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 174 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C1740FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 174 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C1740FMB14
Res Metal Film 174 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C1740FMB14
Res Metal Film 174 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 174 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR32C1740FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1740FMB14-ND
Through Hole Resistors RLR32C1740FMB14-ND
174 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

174 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1740FMB14 RLR32C1740FMB14-ND
Product Name Res Metal Film 174 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers