Vishay Intertechnology, Inc. RES 16.2 OHM 1% 1W AXIAL RLR32C16R2FMRSL

Description
RES 16.2ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1% 1W AXIAL - RLR32C16R2FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1% 1W AXIAL
RLR32C16R2FMRSL
RES 16.2 OHM 1% 1W AXIAL RLR32C16R2FMRSL
RES 16.2ohm 1% 1W AXIAL

RES 16.2ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C16R2FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C16R2FMRSL-ND
Through Hole Resistors RLR32C16R2FMRSL-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C16R2FMRSL RLR32C16R2FMRSL-ND
Product Name RES 16.2 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers