Vishay Intertechnology, Inc. MF,1W,16.2,1%,100PPM,M/1.0%,BULK RLR32C16R2FMB14

Description
MF,1W,16.2,1%,100PPM ,M/1.0%,BULK
Request a Quote Datasheet
Description
MF,1W,16.2,1%,100PPM ,M/1.0%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1W,16.2,1%,100PPM,M/1.0%,BULK - RLR32C16R2FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1W,16.2,1%,100PPM,M/1.0%,BULK
RLR32C16R2FMB14
MF,1W,16.2,1%,100PPM,M/1.0%,BULK RLR32C16R2FMB14
MF,1W,16.2,1%,100PPM ,M/1.0%,BULK

MF,1W,16.2,1%,100PPM,M/1.0%,BULK

Supplier's Site
Through Hole Resistors - RLR32C16R2FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C16R2FMB14-ND
Through Hole Resistors RLR32C16R2FMB14-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C16R2FMB14 RLR32C16R2FMB14-ND
Product Name MF,1W,16.2,1%,100PPM,M/1.0%,BULK Through Hole Resistors
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details