Vishay Intertechnology, Inc. RES 16 OHM 2% 1W AXIAL RLR32C16R0GRRSL

Description
RES 16ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 16ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 2% 1W AXIAL - RLR32C16R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 2% 1W AXIAL
RLR32C16R0GRRSL
RES 16 OHM 2% 1W AXIAL RLR32C16R0GRRSL
RES 16ohm 2% 1W AXIAL

RES 16ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C16R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C16R0GRRSL-ND
Through Hole Resistors RLR32C16R0GRRSL-ND
16 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C16R0GRRSL RLR32C16R0GRRSL-ND
Product Name RES 16 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16 ohms 16 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details