Vishay Intertechnology, Inc. RES 169K OHM 1% 1W AXIAL RLR32C1693FRBSL

Description
RES 169Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 169Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1% 1W AXIAL - RLR32C1693FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1% 1W AXIAL
RLR32C1693FRBSL
RES 169K OHM 1% 1W AXIAL RLR32C1693FRBSL
RES 169Kohm 1% 1W AXIAL

RES 169Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1693FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1693FRBSL-ND
Through Hole Resistors RLR32C1693FRBSL-ND
169 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1693FRBSL RLR32C1693FRBSL-ND
Product Name RES 169K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details