Vishay Intertechnology, Inc. RES 1.65K OHM 1% 1W AXIAL RLR32C1651FRRSL

Description
RES 1.65Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1% 1W AXIAL - RLR32C1651FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1% 1W AXIAL
RLR32C1651FRRSL
RES 1.65K OHM 1% 1W AXIAL RLR32C1651FRRSL
RES 1.65Kohm 1% 1W AXIAL

RES 1.65Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1651FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1651FRRSL-ND
Through Hole Resistors RLR32C1651FRRSL-ND
1.65 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.65 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1651FRRSL RLR32C1651FRRSL-ND
Product Name RES 1.65K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers