Vishay Intertechnology, Inc. RES 162K OHM 1% 1W AXIAL RLR32C1623FRRSL

Description
RES 162Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1% 1W AXIAL - RLR32C1623FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1% 1W AXIAL
RLR32C1623FRRSL
RES 162K OHM 1% 1W AXIAL RLR32C1623FRRSL
RES 162Kohm 1% 1W AXIAL

RES 162Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1623FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1623FRRSL-ND
Through Hole Resistors RLR32C1623FRRSL-ND
162 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1623FRRSL RLR32C1623FRRSL-ND
Product Name RES 162K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details