Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1622FPRE6

Description
16.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
16.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1622FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1622FPRE6-ND
Through Hole Resistors RLR32C1622FPRE6-ND
16.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 16.2K OHM 1% 1W AXIAL - RLR32C1622FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1% 1W AXIAL
RLR32C1622FPRE6
RES 16.2K OHM 1% 1W AXIAL RLR32C1622FPRE6
RES 16.2Kohm 1% 1W AXIAL

RES 16.2Kohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C1622FPRE6-ND RLR32C1622FPRE6
Product Name Through Hole Resistors RES 16.2K OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details