Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1601GRRSL

Description
1.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1601GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1601GRRSL-ND
Through Hole Resistors RLR32C1601GRRSL-ND
1.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.6K OHM 2% 1W AXIAL - RLR32C1601GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 2% 1W AXIAL
RLR32C1601GRRSL
RES 1.6K OHM 2% 1W AXIAL RLR32C1601GRRSL
RES 1.6Kohm 2% 1W AXIAL

RES 1.6Kohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C1601GRRSL-ND RLR32C1601GRRSL
Product Name Through Hole Resistors RES 1.6K OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details