Vishay Intertechnology, Inc. Through Hole Resistors RLR32C12R0GPRE6

Description
12 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
12 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C12R0GPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C12R0GPRE6-ND
Through Hole Resistors RLR32C12R0GPRE6-ND
12 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 12 OHM 2% 1W AXIAL - RLR32C12R0GPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 2% 1W AXIAL
RLR32C12R0GPRE6
RES 12 OHM 2% 1W AXIAL RLR32C12R0GPRE6
RES 12ohm 2% 1W AXIAL

RES 12ohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C12R0GPRE6-ND RLR32C12R0GPRE6
Product Name Through Hole Resistors RES 12 OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers