Vishay Intertechnology, Inc. RES 12 OHM 2% 1W AXIAL RLR32C12R0GMBSL

Description
RES 12ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 12ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 2% 1W AXIAL - RLR32C12R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 2% 1W AXIAL
RLR32C12R0GMBSL
RES 12 OHM 2% 1W AXIAL RLR32C12R0GMBSL
RES 12ohm 2% 1W AXIAL

RES 12ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C12R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C12R0GMBSL-ND
Through Hole Resistors RLR32C12R0GMBSL-ND
12 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C12R0GMBSL RLR32C12R0GMBSL-ND
Product Name RES 12 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details