Vishay Intertechnology, Inc. RES 127K OHM 1% 1W AXIAL RLR32C1273FMBSL

Description
RES 127Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1% 1W AXIAL - RLR32C1273FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1% 1W AXIAL
RLR32C1273FMBSL
RES 127K OHM 1% 1W AXIAL RLR32C1273FMBSL
RES 127Kohm 1% 1W AXIAL

RES 127Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1273FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1273FMBSL-ND
Through Hole Resistors RLR32C1273FMBSL-ND
127 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1273FMBSL RLR32C1273FMBSL-ND
Product Name RES 127K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details