Vishay Intertechnology, Inc. RES 1.27K OHM 1% 1W AXIAL RLR32C1271FMRSL

Description
RES 1.27Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1% 1W AXIAL - RLR32C1271FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1% 1W AXIAL
RLR32C1271FMRSL
RES 1.27K OHM 1% 1W AXIAL RLR32C1271FMRSL
RES 1.27Kohm 1% 1W AXIAL

RES 1.27Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1271FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1271FMRSL-ND
Through Hole Resistors RLR32C1271FMRSL-ND
1.27 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.27 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1271FMRSL RLR32C1271FMRSL-ND
Product Name RES 1.27K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details