Vishay Intertechnology, Inc. RES 120K OHM 2% 1W AXIAL RLR32C1203GPBSL

Description
RES 120Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 2% 1W AXIAL - RLR32C1203GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 2% 1W AXIAL
RLR32C1203GPBSL
RES 120K OHM 2% 1W AXIAL RLR32C1203GPBSL
RES 120Kohm 2% 1W AXIAL

RES 120Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1203GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1203GPBSL-ND
Through Hole Resistors RLR32C1203GPBSL-ND
120 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1203GPBSL RLR32C1203GPBSL-ND
Product Name RES 120K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details