Vishay Intertechnology, Inc. Res Metal Film 120K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C1203GMRE5

Description
Res Metal Film 120K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 120K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 120K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C1203GMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 120K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C1203GMRE5
Res Metal Film 120K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C1203GMRE5
Res Metal Film 120K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 120K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C1203GMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C1203GMRE5TR-ND
Through Hole Resistors 541-RLR32C1203GMRE5TR-ND
120 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1203GMRE5 541-RLR32C1203GMRE5TR-ND
Product Name Res Metal Film 120K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers