Vishay Intertechnology, Inc. RES 12K OHM 2% 1W AXIAL RLR32C1202GPRSL

Description
RES 12Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 2% 1W AXIAL - RLR32C1202GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 2% 1W AXIAL
RLR32C1202GPRSL
RES 12K OHM 2% 1W AXIAL RLR32C1202GPRSL
RES 12Kohm 2% 1W AXIAL

RES 12Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1202GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1202GPRSL-ND
Through Hole Resistors RLR32C1202GPRSL-ND
12 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1202GPRSL RLR32C1202GPRSL-ND
Product Name RES 12K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers