Vishay Intertechnology, Inc. Res Metal Film 1.2K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR32C1201GPRE5

Description
Res Metal Film 1.2K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.2K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.2K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR32C1201GPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.2K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR32C1201GPRE5
Res Metal Film 1.2K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR32C1201GPRE5
Res Metal Film 1.2K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 1.2K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C1201GPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C1201GPRE5TR-ND
Through Hole Resistors 541-RLR32C1201GPRE5TR-ND
1.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1201GPRE5 541-RLR32C1201GPRE5TR-ND
Product Name Res Metal Film 1.2K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers