Vishay Intertechnology, Inc. RES 1.2K OHM 2% 1W AXIAL RLR32C1201GPBSL

Description
RES 1.2Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 2% 1W AXIAL - RLR32C1201GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 2% 1W AXIAL
RLR32C1201GPBSL
RES 1.2K OHM 2% 1W AXIAL RLR32C1201GPBSL
RES 1.2Kohm 2% 1W AXIAL

RES 1.2Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1201GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1201GPBSL-ND
Through Hole Resistors RLR32C1201GPBSL-ND
1.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1201GPBSL RLR32C1201GPBSL-ND
Product Name RES 1.2K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details