Vishay Intertechnology, Inc. RES 118 OHM 1% 1W AXIAL RLR32C1180FRB14

Description
RES 118ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1% 1W AXIAL - RLR32C1180FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1% 1W AXIAL
RLR32C1180FRB14
RES 118 OHM 1% 1W AXIAL RLR32C1180FRB14
RES 118ohm 1% 1W AXIAL

RES 118ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1180FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1180FRB14-ND
Through Hole Resistors RLR32C1180FRB14-ND
118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1180FRB14 RLR32C1180FRB14-ND
Product Name RES 118 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details