Vishay Intertechnology, Inc. RES 115 OHM 1% 1W AXIAL RLR32C1150FMRE6

Description
RES 115ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 115ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1% 1W AXIAL - RLR32C1150FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1% 1W AXIAL
RLR32C1150FMRE6
RES 115 OHM 1% 1W AXIAL RLR32C1150FMRE6
RES 115ohm 1% 1W AXIAL

RES 115ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1150FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1150FMRE6-ND
Through Hole Resistors RLR32C1150FMRE6-ND
115 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1150FMRE6 RLR32C1150FMRE6-ND
Product Name RES 115 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers