Vishay Intertechnology, Inc. RES 113K OHM 1% 1W AXIAL RLR32C1133FPBSL

Description
RES 113Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 113Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1% 1W AXIAL - RLR32C1133FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1% 1W AXIAL
RLR32C1133FPBSL
RES 113K OHM 1% 1W AXIAL RLR32C1133FPBSL
RES 113Kohm 1% 1W AXIAL

RES 113Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1133FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1133FPBSL-ND
Through Hole Resistors RLR32C1133FPBSL-ND
113 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

113 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1133FPBSL RLR32C1133FPBSL-ND
Product Name RES 113K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers