Vishay Intertechnology, Inc. RES 110K OHM 2% 1W AXIAL RLR32C1103GRBSL

Description
RES 110Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 2% 1W AXIAL - RLR32C1103GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 2% 1W AXIAL
RLR32C1103GRBSL
RES 110K OHM 2% 1W AXIAL RLR32C1103GRBSL
RES 110Kohm 2% 1W AXIAL

RES 110Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1103GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1103GRBSL-ND
Through Hole Resistors RLR32C1103GRBSL-ND
110 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1103GRBSL RLR32C1103GRBSL-ND
Product Name RES 110K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details