Vishay Intertechnology, Inc. RES 1.1K OHM 2% 1W AXIAL RLR32C1101GRRE6

Description
RES 1.1Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 2% 1W AXIAL - RLR32C1101GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 2% 1W AXIAL
RLR32C1101GRRE6
RES 1.1K OHM 2% 1W AXIAL RLR32C1101GRRE6
RES 1.1Kohm 2% 1W AXIAL

RES 1.1Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1101GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1101GRRE6-ND
Through Hole Resistors RLR32C1101GRRE6-ND
1.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1101GRRE6 RLR32C1101GRRE6-ND
Product Name RES 1.1K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details